Mile-X Equipment, Inc. OTC 1126 8" Bearing Splitter OTC1126

Description
OTC 1126 8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes. Specifications: Maximum Spread: 8" Minimum Spread: 5/8" Thread of tapped holes in adapter: 1"–14 Distance between adjusting screws: 7-1/8" Weight: 19 lbs, 12 oz. Application: Use with puller Nos. 1047, 1043, & 938
Description
OTC 1126 8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes. Specifications: Maximum Spread: 8" Minimum Spread: 5/8" Thread of tapped holes in adapter: 1"–14 Distance between adjusting screws: 7-1/8" Weight: 19 lbs, 12 oz. Application: Use with puller Nos. 1047, 1043, & 938

Suppliers

Company
Product
Description
Supplier Links
OTC 1126 8
Coldwater, OH, USA
OTC 1126 8" Bearing Splitter
OTC1126
OTC 1126 8" Bearing Splitter OTC1126
OTC 1126 8" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes. Specifications: Maximum Spread: 8" Minimum Spread: 5/8" Thread of tapped holes in adapter: 1"–14 Distance between adjusting screws: 7-1/8" Weight: 19 lbs, 12 oz. Application: Use with puller Nos. 1047, 1043, & 938

OTC 1126 8" Bearing Splitter

These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes.

Specifications:

  • Maximum Spread: 8"
  • Minimum Spread: 5/8"
  • Thread of tapped holes in adapter: 1"–14
  • Distance between adjusting screws: 7-1/8"
  • Weight: 19 lbs, 12 oz.

Application:

  • Use with puller Nos. 1047, 1043, & 938
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Hand Tools
Product Number OTC1126
Product Name OTC 1126 8" Bearing Splitter
Unlock Full Specs
to access all available technical data

Similar Products