Mile-X Equipment, Inc. OTC 1158 5 lb. Slide Hammer OTC1158

Description
OTC 1158 5 lb. Slide Hammer These pullers combine a basic slide hammer unit with a No 1152 internal pulling attachment. Ideal for removing bearing cups, outer races, and oil seals from blind holes. Upon removal of the internal pulling attachment, the basic slide hammer unit, which has a 5/8" -- 18 threaded end, may be used with various adapters for a multitude of pulling jobs. Specifications: Jaw Spread: 1½"–6 Jaw Reach: 4" Weight: 12.25 lbs No. 1158 – Slide hammer puller, consisting of an 1152 internal pulling attachment and a 1155 basic slide hammer unit with a 5 lb. hammer. Wt., 12 lbs., 4 oz.
Description
OTC 1158 5 lb. Slide Hammer These pullers combine a basic slide hammer unit with a No 1152 internal pulling attachment. Ideal for removing bearing cups, outer races, and oil seals from blind holes. Upon removal of the internal pulling attachment, the basic slide hammer unit, which has a 5/8" -- 18 threaded end, may be used with various adapters for a multitude of pulling jobs. Specifications: Jaw Spread: 1½"–6 Jaw Reach: 4" Weight: 12.25 lbs No. 1158 – Slide hammer puller, consisting of an 1152 internal pulling attachment and a 1155 basic slide hammer unit with a 5 lb. hammer. Wt., 12 lbs., 4 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1158 5 lb. Slide Hammer - OTC1158 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1158 5 lb. Slide Hammer
OTC1158
OTC 1158 5 lb. Slide Hammer OTC1158
OTC 1158 5 lb. Slide Hammer These pullers combine a basic slide hammer unit with a No 1152 internal pulling attachment. Ideal for removing bearing cups, outer races, and oil seals from blind holes. Upon removal of the internal pulling attachment, the basic slide hammer unit, which has a 5/8" -- 18 threaded end, may be used with various adapters for a multitude of pulling jobs. Specifications: Jaw Spread: 1½"–6 Jaw Reach: 4" Weight: 12.25 lbs No. 1158 – Slide hammer puller, consisting of an 1152 internal pulling attachment and a 1155 basic slide hammer unit with a 5 lb. hammer. Wt., 12 lbs., 4 oz.

OTC 1158 5 lb. Slide Hammer

These pullers combine a basic slide hammer unit with a No 1152 internal pulling attachment. Ideal for removing bearing cups, outer races, and oil seals from blind holes. Upon removal of the internal pulling attachment, the basic slide hammer unit, which has a 5/8" -- 18 threaded end, may be used with various adapters for a multitude of pulling jobs.

Specifications:

  • Jaw Spread: 1½"–6
  • Jaw Reach: 4"
  • Weight: 12.25 lbs

No. 1158 – Slide hammer puller, consisting of an 1152 internal pulling attachment and a 1155 basic slide hammer unit with a 5 lb. hammer. Wt., 12 lbs., 4 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Hand Tools
Product Number OTC1158
Product Name OTC 1158 5 lb. Slide Hammer
Unlock Full Specs
to access all available technical data

Similar Products