Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 50 100 140 150 160 170 180 190 193 194 195 196 197 198 199 200
Product Name Notes
IC 32K 8 BIT DTC OTP 42-DIP
IC 32K 8BIT DTC OTP 42-DIP
IC 32K DTC OTP 42-DIP
IC MCU Z8
IC Z8 DIG TV CTRL OTP 42-SDIP
IC Z8 DIG TV CTRLR OTP 44QFP
IC Z8 MCU DGTL TV CTRLR 44LQFP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

<< Prev Next >>