Zilog Microcontrollers ZGP323HEP2816C

Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323HEP2816C is an 8-bit microcontroller from the Z8 GP family, featuring a maximum operating frequency of 8 MHz and 16 KB of one-time programmable (OTP) memory. It is housed in a 28-pin PDIP package, making it suitable for various applications requiring compact design. The device operates within an extended temperature range of -40°C to +105°C, which enhances its versatility in different environmental conditions. The microcontroller includes multiple I/O ports and supports various timer functions, making it suitable for applications that require precise timing and control. Its low power consumption in STOP and HALT modes contributes to energy efficiency in battery-operated devices. This microcontroller is ideal for engineers looking for a reliable solution for embedded systems requiring moderate processing power and memory capacity.

Datasheet Summary
Powered by GS/AI

The ZGP323HEP2816C is an 8-bit microcontroller from the Z8 GP family, featuring a maximum operating frequency of 8 MHz and 16 KB of one-time programmable (OTP) memory. It is housed in a 28-pin PDIP package, making it suitable for various applications requiring compact design. The device operates within an extended temperature range of -40°C to +105°C, which enhances its versatility in different environmental conditions. The microcontroller includes multiple I/O ports and supports various timer functions, making it suitable for applications that require precise timing and control. Its low power consumption in STOP and HALT modes contributes to energy efficiency in battery-operated devices. This microcontroller is ideal for engineers looking for a reliable solution for embedded systems requiring moderate processing power and memory capacity.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZGP323HEP2816C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HEP2816C
Microcontrollers ZGP323HEP2816C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZGP323HEP2816C
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers