The ZGP323H is an OTP-based 8-bit microcontroller family designed for infrared and battery-operated applications, featuring up to 32KB of OTP program memory and 237 bytes of RAM. It supports multiple package options including 20-pin PDIP, SOIC, SSOP, and CDIP, with a supply voltage range of 2.0V to 5.5V. The device includes two programmable counter/timers (8-bit and 16-bit), six priority interrupts, programmable pull-up transistors on I/O ports, a watchdog timer, and low-voltage detection. It operates over temperature ranges of 0°C to +70°C (standard), -40°C to +105°C (extended), or -40°C to +125°C (automotive), with standby currents as low as 1.6 µA in STOP mode. The part meets AEC-Q200 qualifications for automotive use.
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323HSS2016C00TR |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 8 MHz |
| RAM | 0.2370 KB |