The ZGP323HAH4816C is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for applications requiring a single-chip solution. It operates at a frequency of 8 MHz and features 16 KB of one-time programmable (OTP) memory. This microcontroller is suitable for automotive applications, with an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments. The device is available in a 48-pin SSOP package, facilitating integration into various designs. Its architecture supports multiple I/O ports and includes built-in timers, making it versatile for a range of embedded applications.
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323HAH4816C |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 8 MHz |
| RAM | 0.2370 KB |