Zilog Microcontrollers ZGP323HEP2016C

Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323HEP2016C is an 8-bit microcontroller from the Z8 GP family, featuring a maximum operating frequency of 8 MHz and 16 KB of one-time programmable (OTP) memory. It is designed for applications requiring low power consumption and includes various operational modes, including STOP and HALT modes. The device operates within an extended temperature range of -40°C to +105°C, making it suitable for a variety of environments. The microcontroller supports multiple packaging options, including a 20-pin PDIP configuration. Its architecture includes integrated timers and a range of I/O ports, providing flexibility for diverse applications. This microcontroller is ideal for projects that require reliable performance in temperature-sensitive conditions.

Datasheet Summary
Powered by GS/AI

The ZGP323HEP2016C is an 8-bit microcontroller from the Z8 GP family, featuring a maximum operating frequency of 8 MHz and 16 KB of one-time programmable (OTP) memory. It is designed for applications requiring low power consumption and includes various operational modes, including STOP and HALT modes. The device operates within an extended temperature range of -40°C to +105°C, making it suitable for a variety of environments. The microcontroller supports multiple packaging options, including a 20-pin PDIP configuration. Its architecture includes integrated timers and a range of I/O ports, providing flexibility for diverse applications. This microcontroller is ideal for projects that require reliable performance in temperature-sensitive conditions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZGP323HEP2016C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HEP2016C
Microcontrollers ZGP323HEP2016C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZGP323HEP2016C
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers