Zilog Microcontrollers ZGP323HAH2032G

Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323HAH2032G is an 8-bit microcontroller from the Z8 GP family, operating at a frequency of 8 MHz. It features 32 KB of one-time programmable (OTP) memory, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports various I/O configurations and includes integrated infrared (IR) timers, which can be beneficial for remote control applications. It is designed for low power consumption, with specific modes to reduce energy usage during operation. The ZGP323HAH2032G is available in multiple package types, including DIP and SOIC, providing flexibility for different design requirements. This microcontroller is ideal for engineers looking for a reliable solution for embedded systems with specific memory and processing needs.

Datasheet Summary
Powered by GS/AI

The ZGP323HAH2032G is an 8-bit microcontroller from the Z8 GP family, operating at a frequency of 8 MHz. It features 32 KB of one-time programmable (OTP) memory, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports various I/O configurations and includes integrated infrared (IR) timers, which can be beneficial for remote control applications. It is designed for low power consumption, with specific modes to reduce energy usage during operation. The ZGP323HAH2032G is available in multiple package types, including DIP and SOIC, providing flexibility for different design requirements. This microcontroller is ideal for engineers looking for a reliable solution for embedded systems with specific memory and processing needs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZGP323HAH2032G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HAH2032G
Microcontrollers ZGP323HAH2032G
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZGP323HAH2032G
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers