Zilog Microcontrollers ZGP323HAH2008C00TR

Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323HAH2008C00TR is an 8-bit OTP microcontroller from the Z8 GP family, operating at a frequency of 8 MHz. It features 8 KB of one-time programmable memory, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports various I/O configurations and includes integrated infrared timers, which can be beneficial for remote control applications. It is designed for low power consumption, with specific modes for power management, including STOP and HALT modes. The device is available in multiple package types, including DIP, SOIC, and SSOP, providing flexibility for different design requirements. This microcontroller is ideal for engineers looking for a reliable solution for embedded systems with basic processing needs.

Datasheet Summary
Powered by GS/AI

The ZGP323HAH2008C00TR is an 8-bit OTP microcontroller from the Z8 GP family, operating at a frequency of 8 MHz. It features 8 KB of one-time programmable memory, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports various I/O configurations and includes integrated infrared timers, which can be beneficial for remote control applications. It is designed for low power consumption, with specific modes for power management, including STOP and HALT modes. The device is available in multiple package types, including DIP, SOIC, and SSOP, providing flexibility for different design requirements. This microcontroller is ideal for engineers looking for a reliable solution for embedded systems with basic processing needs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZGP323HAH2008C00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HAH2008C00TR
Microcontrollers ZGP323HAH2008C00TR
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZGP323HAH2008C00TR
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details