Zilog Microcontrollers ZGP323HSP2832C

Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323HSP2832C is an 8-bit microcontroller from the Z8 GP family by Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 32 KB of one-time programmable (OTP) memory. This microcontroller is designed for standard temperature applications, with an operating range of 0° to +70°C. The device is available in a 28-pin PDIP package, making it suitable for various embedded applications. It includes multiple I/O ports and supports various timer functions, enhancing its versatility for different project requirements. The ZGP323HSP2832C is particularly useful for applications that require low power consumption and efficient processing capabilities. Engineers considering this microcontroller should evaluate its specifications against their project needs, particularly in terms of memory requirements and operating conditions.

Datasheet Summary
Powered by GS/AI

The ZGP323HSP2832C is an 8-bit microcontroller from the Z8 GP family by Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 32 KB of one-time programmable (OTP) memory. This microcontroller is designed for standard temperature applications, with an operating range of 0° to +70°C. The device is available in a 28-pin PDIP package, making it suitable for various embedded applications. It includes multiple I/O ports and supports various timer functions, enhancing its versatility for different project requirements. The ZGP323HSP2832C is particularly useful for applications that require low power consumption and efficient processing capabilities. Engineers considering this microcontroller should evaluate its specifications against their project needs, particularly in terms of memory requirements and operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZGP323HSP2832C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HSP2832C
Microcontrollers ZGP323HSP2832C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZGP323HSP2832C
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers