Zilog Microcontrollers ZGP323HEH4804C00TR

Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Description
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323HEH4804C00TR is an 8-bit microcontroller from the Z8 GP family, designed for applications requiring low power consumption and efficient processing. It operates at a maximum frequency of 8 MHz and features 4 KB of one-time programmable (OTP) memory. The microcontroller includes multiple I/O ports, timers, and interrupt capabilities, making it suitable for a variety of embedded applications. Its architecture supports various modes, including stop and halt modes, which contribute to its energy efficiency. The device is available in multiple package types, including DIP and SOIC, allowing for flexibility in design and integration. This microcontroller is ideal for engineers looking for a compact and efficient solution for their projects.

Datasheet Summary
Powered by GS/AI

The ZGP323HEH4804C00TR is an 8-bit microcontroller from the Z8 GP family, designed for applications requiring low power consumption and efficient processing. It operates at a maximum frequency of 8 MHz and features 4 KB of one-time programmable (OTP) memory. The microcontroller includes multiple I/O ports, timers, and interrupt capabilities, making it suitable for a variety of embedded applications. Its architecture supports various modes, including stop and halt modes, which contribute to its energy efficiency. The device is available in multiple package types, including DIP and SOIC, allowing for flexibility in design and integration. This microcontroller is ideal for engineers looking for a compact and efficient solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ZGP323HEH4804C00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HEH4804C00TR
Microcontrollers ZGP323HEH4804C00TR
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ZGP323HEH4804C00TR
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
RAM 0.2370 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers