The ZGP323LAH2816G is an 8-bit OTP microcontroller in the Z8 GPTM family, featuring 16 KB of one-time programmable memory and 237 bytes of RAM. It operates with a supply voltage range of 2.0 V to 3.6 V and supports automotive temperature operation from -40°C to +125°C. The device is packaged in a 28-pin SSOP configuration and includes integrated counter/timers, low-voltage detection, a programmable watchdog timer, and two analog comparators. It supports three standby modes: STOP (2 µA typical), HALT (0.8 mA typical), and low-voltage reset. The part meets AEC-Q200 automotive qualification standards and is lead-free as indicated by the 'G' suffix.
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323LAH2816G |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 8 MHz |
| RAM | 0.2370 KB |