Lingto Electronic Limited Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.2A 30V INPUT PWM STEP-DOWN DCD | |
| 1.2A, 30V STEP DOWN DC/DC CONVER | |
| 13.2V INPUT PWM/VFM STEP-DOWN DC | |
| 14A 34V INPUT STEP-DOWN DCDC CON | |
| 18.5V INPUT PWM/VFM STEP-DOWN DC | |
| 2.5A PWM STEP-UP DCDC CONVERTER | |
| 2A 30V INPUT PWM STEP-DOWN DCDC | |
| 30V, 1A SYNCHRONOUS PWM STEP-DOW | |
| 34 V INPUT SYNCHRONOUS STEP-DOWN | |
| 34V INPUT PWM/VFM STEP-DOWN DCDC | |
| 3A 30V INPUT PWM STEP-DOWN DCDC | |
| 3A 34V INPUT PWM/VFM STEP-DOWN D | |
| 3A, 34V INPUT PWM/VFM STEP DOWN | |
| 60V INPUT / 80V ABSOLUTE MAXIMUM | |
| 8V INPUT PWM STEP-UP DCDC CONVER | |
| IC REG LIN 12V 300MA DFN1616-6 | |
| IC REG LIN 15V 300MA DFN1616-6 | |
| IC REG LIN 2.5V 300MA DFN1616-6 | |
| IC REG LIN 2.6V 300MA DFN1616-6 | |
| IC REG LIN 2.8V 300MA DFN1616-6 | |
| IC REG LIN 3.1V 300MA DFN1616-6 | |
| IC REG LIN 3.2V 300MA DFN1616-6 | |
| IC REG LIN 3.3V 300MA DFN1616-6 | |
| IC REG LIN 3.6V 300MA DFN1616-6 | |
| IC REG LIN 4.1V 300MA DFN1616-6 | |
| IC REG LIN 4.5V 300MA DFN1616-6 | |
| IC REG LIN 4.7V 300MA DFN1616-6 | |
| IC REG LIN 5.7V 300MA DFN1616-6 | |
| IC REG LINEAR 10V 300MA SOT23-5 | |
| IC REG LINEAR 10V 300MA SOT89-5 | |
| IC REG LINEAR 11V 300MA SOT23-5 | |
| IC REG LINEAR 12V 300MA SOT23-5 | |
| IC REG LINEAR 12V 300MA SOT89-5 | |
| IC REG LINEAR 13V 300MA SOT23-5 | |
| IC REG LINEAR 15V 300MA SOT23-5 | |
| IC REG LINEAR 15V 300MA SOT89-5 | |
| IC REG LINEAR 2.5V 300MA SOT23-5 | |
| IC REG LINEAR 2.7V 300MA SOT23-5 | |
| IC REG LINEAR 2.8V 300MA SOT23-5 | |
| IC REG LINEAR 2V 300MA DFN1616-6 | |
| IC REG LINEAR 2V 300MA SOT23-5 | |
| IC REG LINEAR 3.2V 300MA SOT23-5 | |
| IC REG LINEAR 3.3V 300MA SOT23-5 | |
| IC REG LINEAR 3V 300MA DFN1616-6 | |
| IC REG LINEAR 3V 300MA SOT23-5 | |
| IC REG LINEAR 4.1V 300MA SOT23-5 | |
| IC REG LINEAR 4.2V 300MA SOT23-5 | |
| IC REG LINEAR 4.4V 300MA SOT23-5 | |
| IC REG LINEAR 4.5V 300MA SOT23-5 | |
| IC REG LINEAR 4.7V 300MA SOT23-5 | |
| IC REG LINEAR 4.8V 300MA SOT23-5 | |
| IC REG LINEAR 5V 300MA DFN1616-6 | |
| IC REG LINEAR 5V 300MA SOT23-5 | |
| IC REG LINEAR 6V 300MA SOT23-5 | |
| IC REG LINEAR 6V 300MA SOT89-5 | |
| IC REG LINEAR 8V 300MA SOT23-5 | |
| IC REG LINEAR 8V 300MA SOT89-5 | |
| IC REG LINEAR 9V 300MA DFN1616-6 | |
| IC REG LINEAR 9V 300MA SOT23-5 | |
| IC REG LINEAR 9V 300MA SOT89-5 | |
| IC REG LINEAR SWITCHING REG | |
| PWM STEP-DOWN DCDC CONVERTER WIT | |
| PWM STEP-DOWN DCDC CONVERTER | |
| PWM STEP-UP DCDC CONTROLLER | |
| PWM STEP-UP DCDC CONVERTER 8V IN | |
| PWM STEP-UP DCDC CONVERTER FOR P | |
| PWM STEP-UP DCDC CONVERTER FOR W | |
| PWM STEP-UP DCDC CONVERTER | |
| PWM STEP-UP/INVERTING DCDC CONTR | |
| PWM STEP-UP/INVERTING DCDC CONVE | |
| PWM STEP-UP/STEP-DOWN DCDC CONTR | |
| PWM/VFM STEP-DOWN DCDC CONTROLLE | |
| PWM/VFM STEP-UP DCDC CONVERTER F | |
| PWM/VFM STEP-UP DCDC CONVERTER | |
| SWITCHING REG, 1400KHZ SWITCHING | |
| SWITCHING REG, 1A, 1400KHZ PDSO6 |
| << Prev | Next >> |