Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
IC REG LIN 3.6V 300MA DFN1616-6
IC REG LIN 3.6V 300MA DFN1616-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1191L036D-TR-ND | R1191L036D-TR | R1191L036D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | ||
| Output Voltage | 3.6 volts | 3.6 volts |