The 1314560-R1232D121B-T
Win Source Part Number: 1314560-R1232D121B-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R1232D
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Current - Output: 1.4A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.6V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-SON (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1232
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.4A 8-SMD, Flat Lead
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.4A 8-SMD, Flat Lead
PWM STEP-DOWN DCDC CONVERTER WIT
IC REG BUCK 1.2V 1.4A 8SON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1314560-R1232D121B-TR-FE | R1232D121B-TR-FE-ND | R1232D121B-TR-FE | R1232D121B-TR-FE | R1232D121B-TR-FE |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz |