Boost Switching Regulator IC Positive Adjustable 26V 1 Output 700mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 26V 1 Output 700mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 26V 1 Output 700mA (Switch) SOT-23-6
PWM STEP-UP DCDC CONVERTER
IC REG BOOST ADJ 700MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 26V 1 Output 700mA (Switch) SOT-23-6
PWM STEP-UP DCDC CONVERTER
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-R1218N062A-TR-FECT-ND | R1218N062A-TR-FE | R1218N062A-TR-FE | R1218N062A-TR-FE | R1218N062A-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 26 to 29 volts | 26 volts | 26 to 29 volts | 26 volts | |
| IOUT | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps |