Boost Switching Regulator IC Positive Adjustable 1 Output 350mA (Switch) 6-XFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1 Output 350mA (Switch) 6-XFDFN Exposed Pad
PWM STEP-UP DCDC CONVERTER FOR W
IC REG BOOST ADJ 350MA 6DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1205L811A-TR-ND | R1205L811A-TR | R1205L811A-TR | R1205L811A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||
| Output Voltage | 24 volts | ? to 24 volts | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps |