The R1225N162D-TR-FE is a CMOS-based PWM step-down DC/DC converter controller designed for high efficiency and low supply current applications. It operates within a wide input voltage range of 2.3 V to 18.5 V and offers an output voltage adjustable from 1.2 V to 6.0 V in 0.1 V steps. The device features a built-in soft-start function and a latch-type protection circuit to safeguard against overcurrent conditions. This controller includes a PWM/VFM alternative circuit that enhances efficiency at low load currents by automatically switching between PWM and VFM operation modes. The oscillator frequency is selectable among three options: 180 kHz, 300 kHz, and 500 kHz. The typical efficiency is around 90%, and it has a standby current of approximately 0.0 µA, making it suitable for battery-powered and portable devices. The R1225N162D-TR-FE is packaged in a SOT-23-6W format, with a quantity of 3,000 pieces per reel, and is both Pb-free and halogen-free. Applications include hand-held communication equipment, cameras, and household electrical appliances.
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-6W
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-6W
18.5V INPUT PWM/VFM STEP-DOWN DC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1225N162D-TR-FE-ND | R1225N162D-TR-FE | R1225N162D-TR-FE |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| fsw | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM |