Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
IC REG BUCK ADJ 1.2A SOT23-6W
1.2A 30V INPUT PWM STEP-DOWN DCD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
1.2A 30V INPUT PWM STEP-DOWN DCD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-R1245N001F-TR-FECT-ND | R1245N001F-TR-FE | R1245N001F-TR-FE | R1245N001F-TR-FE | R1245N001F-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 0.8000 to 30 volts | 0.8000 volts | 0.8000 to 30 volts | 0.8000 volts | |
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |