Win Source Part Number: 980164-R1207N813B-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R1207N
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 350mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Synchronous Rectifier: No
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1207
Boost Switching Regulator IC Positive Adjustable 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6
PWM STEP-UP DCDC CONVERTER FOR W
IC REG BOOST ADJ 350MA TSOT23-6
Boost Switching Regulator IC Positive Adjustable 1 Output 350mA (Switch) SOT-23-6 Thin, TSOT-23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 980164-R1207N813B-TR-FE | R1207N813B-TR-FE-ND | R1207N813B-TR-FE | R1207N813B-TR-FE | R1207N813B-TR-FE |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz |