Boost Switching Regulator IC Positive Fixed 1 Output 4mA SC-74A, SOT-753
IC REG BOOST 4MA SOT23-5
Boost Switching Regulator IC Positive Fixed 1 Output 4mA SC-74A, SOT-753
8V INPUT PWM STEP-UP DCDC CONVER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1210N502D-TR-FE-ND | R1210N502D-TR-FE | R1210N502D-TR-FE | R1210N502D-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 5 volts | ? to 5 volts | ||
| IOUT | 0.0040 amps | 0.0040 amps | 0.0040 amps | 0.0040 amps |