Boost Switching Regulator IC Positive Adjustable 1 Output 900mA 6-UFDFN Exposed Pad
PWM/VFM STEP-UP DCDC CONVERTER F
Boost Switching Regulator IC Positive Adjustable 1 Output 900mA 6-UFDFN Exposed Pad
IC REG BOOST ADJ 900MA 6DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1204K112C-TR-ND | R1204K112C-TR | R1204K112C-TR | R1204K112C-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| IOUT | 0.9000 amps | 0.9000 amps | 0.9000 amps | 0.9000 amps |