Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SON (2.6x1.6)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SON (2.6x1.6)
Win Source Part Number: 990566-R1211D002B-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: PWM
Function: Step-Up
Topology: Boost
Frequency - Switching: 700kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-SON (2.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 2.5V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1211D002B-TR-F
Base Product Number: R1211
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SON (2.6x1.6)
PWM STEP-UP DCDC CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-R1211D002B-TR-FECT-ND | 990566-R1211D002B-TR-FE | R1211D002B-TR-FE | R1211D002B-TR-FE |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; 6-SMD, Flat Leads | Other; Tape & Reel | Other; 6-SMD, Flat Leads | |
| fsw | 700 kHz | 700 kHz | 700 kHz | 700 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | PWM | Fixed; PWM |