Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators R1207N823B-TR-FE

Description
Win Source Part Number: 978135-R1207N823B-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1207N Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 700mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 5.5V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: R1207N823B-TR-FE-ND, 2129-R1207N823B-TR-F EDKR,2129-R1207N823B -TR-FETR,2129-R1207N 823B-TR-FECT Base Product Number: R1207
Request a Quote Datasheet
Description
Win Source Part Number: 978135-R1207N823B-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1207N Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 700mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 5.5V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: R1207N823B-TR-FE-ND, 2129-R1207N823B-TR-F EDKR,2129-R1207N823B -TR-FETR,2129-R1207N 823B-TR-FECT Base Product Number: R1207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 978135-R1207N823B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
978135-R1207N823B-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 978135-R1207N823B-TR-FE
Win Source Part Number: 978135-R1207N823B-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1207N Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 700mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 5.5V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: R1207N823B-TR-FE-ND, 2129-R1207N823B-TR-F EDKR,2129-R1207N823B -TR-FETR,2129-R1207N 823B-TR-FECT Base Product Number: R1207

Win Source Part Number: 978135-R1207N823B-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R1207N
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 700mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Synchronous Rectifier: No
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: R1207N823B-TR-FE-ND,2129-R1207N823B-TR-FEDKR,2129-R1207N823B-TR-FETR,2129-R1207N823B-TR-FECT
Base Product Number: R1207

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1207N823B-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1207N823B-TR-FETR-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1207N823B-TR-FETR-ND
Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1207N823B-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1207N823B-TR-FEDKR-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1207N823B-TR-FEDKR-ND
Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1207N823B-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1207N823B-TR-FECT-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1207N823B-TR-FECT-ND
Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - R1207N823B-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
R1207N823B-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators R1207N823B-TR-FE
IC REG BOOST ADJ 700MA TSOT23-6

IC REG BOOST ADJ 700MA TSOT23-6

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - R1207N823B-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
R1207N823B-TR-FE
PMIC - Voltage Regulators - DC DC Switching Regulators R1207N823B-TR-FE
PWM STEP-UP DCDC CONVERTER FOR W

PWM STEP-UP DCDC CONVERTER FOR W

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - R1207N823B-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
R1207N823B-TR-FE
Voltage Regulators - DC DC Switching Regulators R1207N823B-TR-FE
Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 1 Output 700mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 978135-R1207N823B-TR-FE 2129-R1207N823B-TR-FETR-ND R1207N823B-TR-FE R1207N823B-TR-FE R1207N823B-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
fsw 1200 kHz 1200 kHz 1200 kHz 1200 kHz 1200 kHz
Unlock Full Specs
to access all available technical data