Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-6W
18.5V INPUT PWM/VFM STEP-DOWN DC
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-6W
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1225N182C-TR-FE-ND | R1225N182C-TR-FE | R1225N182C-TR-FE |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| fsw | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable |