Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6W
PWM STEP-UP DCDC CONTROLLER
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6W
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1211N002C-TR-FE-ND | R1211N002C-TR-FE | R1211N002C-TR-FE |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| fsw | 700 kHz | 700 kHz | 700 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable |