"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
1.2A 30V INPUT PWM STEP-DOWN DCD
IC REG BUCK ADJ 1.2A 8HSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1245S003A-E2-FE-ND | R1245S003A-E2-FE | R1245S003A-E2-FE | R1245S003A-E2-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | ||
| Output Voltage | 0.8000 to 30 volts | 0.8000 to 30 volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps |