Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753
Switching Regulator, 0.4A, 120kHz Switching Freq-Max, CMOS, PDSO5
Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753
8V INPUT PWM STEP-UP DCDC CONVER
IC REG BOOST 400MA SOT23-5
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1210N301C-TR-FE-ND | R1210N301C-TR-FE | R1210N301C-TR-FE | R1210N301C-TR-FE | R1210N301C-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 3 volts | ? to 3 volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |