Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators R1210N331D-TR-FE

Description
Win Source Part Number: 1087067-R1210N331D-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1210Nxx1x Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 400mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 180kHz Voltage - Output (Max): 3.3V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Max): 8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1210N331D-TR-F ECT,2129-R1210N331D- TR-FEDKR,2129-R1210N 331D-TR-FETR Base Product Number: R1210
Request a Quote Datasheet
Description
Win Source Part Number: 1087067-R1210N331D-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1210Nxx1x Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 400mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 180kHz Voltage - Output (Max): 3.3V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Max): 8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1210N331D-TR-F ECT,2129-R1210N331D- TR-FEDKR,2129-R1210N 331D-TR-FETR Base Product Number: R1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1087067-R1210N331D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1087067-R1210N331D-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1087067-R1210N331D-TR-FE
Win Source Part Number: 1087067-R1210N331D-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1210Nxx1x Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 400mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 180kHz Voltage - Output (Max): 3.3V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Max): 8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1210N331D-TR-F ECT,2129-R1210N331D- TR-FEDKR,2129-R1210N 331D-TR-FETR Base Product Number: R1210

Win Source Part Number: 1087067-R1210N331D-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R1210Nxx1x
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 180kHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Max): 8V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1210N331D-TR-FECT,2129-R1210N331D-TR-FEDKR,2129-R1210N331D-TR-FETR
Base Product Number: R1210

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1210N331D-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1210N331D-TR-FECT-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1210N331D-TR-FECT-ND
Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1210N331D-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1210N331D-TR-FETR-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1210N331D-TR-FETR-ND
Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1210N331D-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1210N331D-TR-FEDKR-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1210N331D-TR-FEDKR-ND
Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - R1210N331D-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
R1210N331D-TR-FE
PMIC - Voltage Regulators - DC DC Switching Regulators R1210N331D-TR-FE
PWM STEP-UP DCDC CONVERTER 8V IN

PWM STEP-UP DCDC CONVERTER 8V IN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - R1210N331D-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
R1210N331D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators R1210N331D-TR-FE
IC REG BOOST 400MA SOT23-5

IC REG BOOST 400MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - R1210N331D-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
R1210N331D-TR-FE
Voltage Regulators - DC DC Switching Regulators R1210N331D-TR-FE
Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 1 Output 400mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1087067-R1210N331D-TR-FE 2129-R1210N331D-TR-FECT-ND R1210N331D-TR-FE R1210N331D-TR-FE R1210N331D-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification
fsw 180 kHz 180 kHz 180 kHz 180 kHz 180 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE2QR4765ZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20123QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Output Voltage 2.5 volts
IOUT 0.8000 amps
View Details
3 suppliers