The R1242S001F-E2-FE is a synchronous rectified step-down DC/DC converter designed for a wide input voltage range of 5 V to 30 V and capable of delivering up to 3 A output current. It features a built-in high-side switch with a low on-resistance of approximately 0.1 ,Ѷ, which helps minimize heat generation. The output voltage is adjustable from 0.8 V to 15 V using external resistors, and the device operates with a current mode topology that eliminates the need for a sense resistor, enhancing speed and efficiency. The oscillator frequency for this version is fixed at 500 kHz, and it includes several protection features such as peak current limit (4.5 A), thermal shutdown (typically at 160°C), and undervoltage lockout (UVLO) with a threshold of 3.6 V. The device also offers soft-start functionality with a typical time of 0.5 ms. The R1242S001F-E2-FE is packaged in an HSOP-8E format, making it suitable for various applications, including digital home appliances, office automation equipment, and battery-powered devices.
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
3A 30V INPUT PWM STEP-DOWN DCDC
IC REG BUCK ADJ 3A 8HSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1242S001F-E2-FE-ND | R1242S001F-E2-FE | R1242S001F-E2-FE | R1242S001F-E2-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | SOIC | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 15 volts | 0.8000 to 15 volts | 0.8000 volts |