Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators R1204N313C-TR-FE

Description
Win Source Part Number: 1228810-R1204N313C-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1204x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 900mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1204
Request a Quote Datasheet
Description
Win Source Part Number: 1228810-R1204N313C-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1204x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 900mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1228810-R1204N313C-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1228810-R1204N313C-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1228810-R1204N313C-TR-FE
Win Source Part Number: 1228810-R1204N313C-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: R1204x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 900mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1204

Win Source Part Number: 1228810-R1204N313C-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R1204x
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 900mA
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Synchronous Rectifier: No
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1204

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - R1204N313C-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
R1204N313C-TR-FE-ND
Voltage Regulators - DC DC Switching Regulators R1204N313C-TR-FE-ND
Boost Switching Regulator IC Positive Adjustable 1 Output 900mA SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 1 Output 900mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - R1204N313C-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
R1204N313C-TR-FE
Voltage Regulators - DC DC Switching Regulators R1204N313C-TR-FE
Boost Switching Regulator IC Positive Adjustable 1 Output 900mA SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 1 Output 900mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - R1204N313C-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
R1204N313C-TR-FE
PMIC - Voltage Regulators - DC DC Switching Regulators R1204N313C-TR-FE
PWM/VFM STEP-UP DCDC CONVERTER F

PWM/VFM STEP-UP DCDC CONVERTER F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - R1204N313C-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
R1204N313C-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators R1204N313C-TR-FE
IC REG BOOST ADJ 900MA TSOT23-6

IC REG BOOST ADJ 900MA TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1228810-R1204N313C-TR-FE R1204N313C-TR-FE-ND R1204N313C-TR-FE R1204N313C-TR-FE R1204N313C-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Multiple Outputs; Synchronous Rectification
fsw 1000 kHz 1000 kHz 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908014P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details