The R1210N222D-TR-FE is a CMOS-based PWM step-up DC/DC converter controller designed for high efficiency and low supply current applications. It requires only four external components: an inductor, a diode, a transistor, and a capacitor, making it simple to implement. The device features a low standby current of a maximum of 0.5µA and offers a stepwise output voltage setting ranging from 2.2V to 6.0V with an accuracy of ±2.5%. The oscillator frequency for this part is set at 180kHz, which is suitable for various applications, including battery-powered devices and portable communication equipment. The small SOT-23-5 package allows for high-density mounting on circuit boards. Additionally, the built-in chip enable circuit facilitates ultra-low quiescent current operation, enhancing its suitability for energy-sensitive applications. The R1210N222D-TR-FE is capable of detecting drastic changes in output voltage, improving load transient response.
Boost Switching Regulator IC Positive Fixed 1 Output 1mA SC-74A, SOT-753
IC REG BOOST 1MA SOT23-5
Boost Switching Regulator IC Positive Fixed 1 Output 1mA SC-74A, SOT-753
8V INPUT PWM STEP-UP DCDC CONVER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1210N222D-TR-FE-ND | R1210N222D-TR-FE | R1210N222D-TR-FE | R1210N222D-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.2 volts | ? to 2.2 volts | ||
| IOUT | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps |