Boost Switching Regulator IC Positive Adjustable 1 Output 900mA 6-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1 Output 900mA 6-UFDFN Exposed Pad
PWM/VFM STEP-UP DCDC CONVERTER F
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1204K312C-TR-ND | R1204K312C-TR | R1204K312C-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |
| IOUT | 0.9000 amps | 0.9000 amps | 0.9000 amps |