Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.4A 8-SMD, Flat Lead
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.4A 8-SMD, Flat Lead
IC REG BUCK 3.3V 1.4A 8SON
PWM STEP-DOWN DCDC CONVERTER WIT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1232D331A-TR-FE-ND | R1232D331A-TR-FE | R1232D331A-TR-FE | R1232D331A-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |