Nisshinbo Micro Devices Inc. DC DC Switching Controllers R1212D100A-TR-FE

Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (2.9x2.8)
Request a Quote
Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (2.9x2.8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1212D100A-TR-FE is a CMOS-based PWM step-up DC/DC controller designed for low supply current applications. It operates within an input voltage range of 2.2 V to 5.5 V and features a built-in latch-type protection function, which can be configured with an external capacitor to set the output delay time. The device supports adjustable maximum duty cycle and soft-start time through external components, with typical maximum duty cycle options of 90% or 91.5%, depending on the internal limit set by the version. The controller offers two basic oscillator frequency options of 700 kHz and 1.4 MHz, as well as a lower frequency option of 300 kHz. It has a high reference voltage accuracy of ±1.5% and a small temperature coefficient of reference voltage at ±150 ppm/°C. The UVLO (under voltage lockout) threshold levels can be selected from typical values of 1.9 V, 2.1 V, or 2.8 V, depending on the mask option chosen. The product is packaged in a compact SON-8 format, making it suitable for applications such as constant voltage power sources for portable equipment and LCD/CCD devices.

Datasheet Summary
Powered by GS/AI

The R1212D100A-TR-FE is a CMOS-based PWM step-up DC/DC controller designed for low supply current applications. It operates within an input voltage range of 2.2 V to 5.5 V and features a built-in latch-type protection function, which can be configured with an external capacitor to set the output delay time. The device supports adjustable maximum duty cycle and soft-start time through external components, with typical maximum duty cycle options of 90% or 91.5%, depending on the internal limit set by the version. The controller offers two basic oscillator frequency options of 700 kHz and 1.4 MHz, as well as a lower frequency option of 300 kHz. It has a high reference voltage accuracy of ±1.5% and a small temperature coefficient of reference voltage at ±150 ppm/°C. The UVLO (under voltage lockout) threshold levels can be selected from typical values of 1.9 V, 2.1 V, or 2.8 V, depending on the mask option chosen. The product is packaged in a compact SON-8 format, making it suitable for applications such as constant voltage power sources for portable equipment and LCD/CCD devices.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - R1212D100A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
R1212D100A-TR-FE-ND
DC DC Switching Controllers R1212D100A-TR-FE-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (2.9x2.8)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (2.9x2.8)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - R1212D100A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
R1212D100A-TR-FE
PMIC - Voltage Regulators - DC DC Switching Controllers R1212D100A-TR-FE
PWM STEP-UP DCDC CONTROLLER

PWM STEP-UP DCDC CONTROLLER

Supplier's Site Datasheet
DC DC Switching Controllers - R1212D100A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
R1212D100A-TR-FE
DC DC Switching Controllers R1212D100A-TR-FE
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (2.9x2.8)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (2.9x2.8)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number R1212D100A-TR-FE-ND R1212D100A-TR-FE R1212D100A-TR-FE
Product Name DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost
Package Type Other; 8-SMD, Flat Leads Other; 8-SMD, Flat Lead
fsw 700 kHz 700 kHz 700 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Enable
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Switching Regulators - 1908122P - RS Components, Ltd.
Specs
IOUT 0.0450 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers