Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
18.5V INPUT PWM/VFM STEP-DOWN DC
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1224N182M-TR-FE-ND | R1224N182M-TR-FE | R1224N182M-TR-FE |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| fsw | 180 kHz | 180 kHz | 180 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable |