DK-LOK U.S.A. Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow | |
| Operation D-pro plug valves provide positive shut-off, high flow capacity, and quick quarter-turn operation. D-pro plug valve provides flow throttling capability. | |
| Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch | |
| Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass O-ring seal blow-out proof design Pipe thread 1/4 - 1/2 inch | |
| Up to 6000 psig (413bar) Up to 204℃ (400℉) ss316 O-ring seal blow-out proof design DK-LOK OD 1/8 - OD1 inch Pipe thread 1/8 - 1" | |
| Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4... | |
| Up to 5000psig (344 bar) Up to 232℃ (450℉) SS316,Brass, and Alloys Regulating stem, Vee stem, and Soft seat Bar and Knob handles DK-LOK OD 1/8 - OD 3/4 inch... | |
| Up to 6000psig (413 bar) Up to 232℃ (450℉) SS316 and Alloys Vee Tip standard Compact design DK-LOK OD1/4 - 1/2 inch | |
| Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe... | |
| Up to 6000psig (413bar) Up to 204℃ (400℉) SS316 Cracking pressure 50 to 6000psing (3.4 to 413bar) DK-LOK OD 1/4 - 1/2 inch Pipe thread 1/4 - 1/2 inch |