DK-LOK U.S.A. Union Bonnet Valve V16A-D-8M

Description
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
Description
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Union Bonnet Valve - V16A-D-8M - DK-LOK U.S.A.
Mobile, AL, USA
Union Bonnet Valve
V16A-D-8M
Union Bonnet Valve V16A-D-8M
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
  • Up to 6000psig (413 bar)
  • Up to 648℃ (1200℉)
  • SS316 and Alloys
  • Stem seal below actuating threads
  • Non-rotating globe pattern stem tip
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/8 -1 inch
  • Pipe socket weld 1/4 - 1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V16A-D-8M
Product Name Union Bonnet Valve
Valve Type Union Bonnet Valve
Primary Material Stainless Steel; PEEK (optional feature); PTFE; Rubber; Grafoil, Alloy 20, Alloy C276
Media Steam; Air; Compressed Air
Valve Size 0.16 inch (3.96 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
Solenoid Valves - 5000005933-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details