V33A-MD-4N4T -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
V33A-MD-4N4T
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Suppliers
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
| Up to 3000psig (206bar) |
| Up to 190℃ (375℉) |
| ss316, Brass |
| DK-LOK OD1/8 - 1 inch |
| Pipe thread 1/8 - 1 inch |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V33A-MD-4N4T |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Air; Compressed Air
|
|
Valve Size
|
0.19 inch (4.83 mm)
|
|
Maximum Pressure
|
3000.00 psi (2111 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Valve Type
Butterfly
Primary Material
Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size
3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Control Valve
Primary Material
Stainless Steel
Media
Gas
View Details
Valve Size
0.25 inch (6.35 mm)
Actuation
Manual
View Details
Valve Type
Ball
Primary Material
CPVC; CPVC
Valve Size
1.26 inch (32.00 mm)
View Details