Features
| DK-LOK U.S.A. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | V23A-F-2N |
| Product Name | Plug Valve |
| Valve Type | Plug |
| Primary Material | Brass / Bronze; Stainless Steel; PTFE |
| Media | Water; Air |
| Valve Size | 0.17 inch (4.32 mm) |
| Maximum Pressure | 3000.00 psi (2111 m H2O) |