DK-LOK U.S.A. Check Valve V33C-M-8N

Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch

Suppliers

Company
Product
Description
Supplier Links
Check Valve - V33C-M-8N - DK-LOK U.S.A.
Mobile, AL, USA
Check Valve
V33C-M-8N
Check Valve V33C-M-8N
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V33C-M-8N
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
Media Water; Gas; Air; Compressed Air
Valve Size 0.39 inch (9.91 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561217 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details