V33F-M-16N -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
V33F-M-16N
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Suppliers
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
| Up to 3000psig (206bar) |
| Up to 190℃ (375℉) |
| ss316, Brass |
| DK-LOK OD1/8 - 1 inch |
| Pipe thread 1/8 - 1 inch |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V33F-M-16N |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Air; Compressed Air
|
|
Valve Size
|
0.71 inch (18.03 mm)
|
|
Maximum Pressure
|
2000.00 psi (1408 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Valve Type
Check
Primary Material
Cast Iron; ASTM A126, Class B Cast Iron
Valve Size
2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Valve Type
Ball
Media
Gas; Air; Compressed Air
Valve Size
0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details