DK-LOK U.S.A. Check Valve V33B-M-6N

Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch

Suppliers

Company
Product
Description
Supplier Links
Check Valve - V33B-M-6N - DK-LOK U.S.A.
Mobile, AL, USA
Check Valve
V33B-M-6N
Check Valve V33B-M-6N
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V33B-M-6N
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
Media Water; Gas; Air; Compressed Air
Valve Size 0.28 inch (7.11 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details