VP33A-MF-4N -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
VP33A-MF-4N
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
O-ring seal blow-out proof design
Pipe thread 1/4 - 1/2 inch
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
O-ring seal blow-out proof design
Pipe thread 1/4 - 1/2 inch
Suppliers
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
O-ring seal blow-out proof design
Pipe thread 1/4 - 1/2 inch
| Up to 3000psig (206bar) |
| Up to 190℃ (375℉) |
| ss316, Brass |
| O-ring seal blow-out proof design |
| Pipe thread 1/4 - 1/2 inch |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VP33A-MF-4N |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Sour Gas (optional feature); Air; Compressed Air
|
|
Maximum Pressure
|
3000.00 psi (2111 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Check
Primary Material
PVC-U
Valve Size
4.88 inch (124.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Anti-Siphon
Media
Air
Actuation
Manual
View Details
Valve Type
Flow controller
Primary Material
Aluminum; Aluminium alloy
Media
Air
View Details