VB16B-D-8T -- INTEGRAL BONNET NEEDLE VALVE
DK-LOK U.S.A.
Integral Bonnet Needle Valve
VB16B-D-8T
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Suppliers
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
- Up to 6000psig (413 bar)
- Up to 232℃ (450℉)
- SS316 and Alloys
- Vee Tip standard
- Compact design
- DK-LOK OD1/4 - 1/2 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VB16B-D-8T |
|
Product Name
|
Integral Bonnet Needle Valve |
|
Valve Type
|
Needle
|
|
Primary Material
|
Stainless Steel; PTFE
|
|
Media
|
Water; Gas; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Check
Primary Material
PVC-U
Valve Size
2.52 inch (64.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Relief
Primary Material
PA6
Media
Air; Breathable
View Details
Valve Type
Angle; Angle seat
Media
Air
Valve Size
1.00 inch (25.40 mm)
View Details