VP33A-M-4N -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
VP33A-M-4N
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
O-ring seal blow-out proof design
Pipe thread 1/4 - 1/2 inch
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
O-ring seal blow-out proof design
Pipe thread 1/4 - 1/2 inch
Suppliers
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
O-ring seal blow-out proof design
Pipe thread 1/4 - 1/2 inch
| Up to 3000psig (206bar) |
| Up to 190℃ (375℉) |
| ss316, Brass |
| O-ring seal blow-out proof design |
| Pipe thread 1/4 - 1/2 inch |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VP33A-M-4N |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Air; Compressed Air
|
|
Maximum Pressure
|
3000.00 psi (2111 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Sampling
Media
Chemical
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Bonomi North America, Inc.
Valve Type
Ball
Primary Material
Brass / Bronze
Media
Water; Gas
View Details
Kuriyama of America, Inc.
Valve Type
Ball
Primary Material
PP
Valve Size
2.00 inch (50.80 mm)
View Details