VH36B-D-6T -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
VH36B-D-6T
Description
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Description
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Suppliers
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
| Up to 6000 psig (413bar) |
| Up to 204℃ (400℉) |
| ss316 |
| O-ring seal blow-out proof design |
| DK-LOK OD 1/8 - OD1 inch |
| Pipe thread 1/8 - 1" |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VH36B-D-6T |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Sour Gas (optional feature); Air; Compressed Air
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Check
Media
Gas
Maximum Pressure
2987.78 psi (2103 m H2O)
View Details
Bonomi North America, Inc.
Valve Type
Ball
Primary Material
Aluminum; Brass / Bronze; Stainless Steel
Media
Water; Gas; Air
View Details
Kuriyama of America, Inc.
Valve Type
Foot Valve
Primary Material
Cast Iron
Valve Size
4.00 inch (101.60 mm)
View Details