DK-LOK U.S.A. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and... | |
| Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4... | |
| Up to 10000psig (689bar) SS316,Carbon Steel Male pipe thread 1/8 - 1/2 inch Vent the signal line pressure to atmosphere to assist in calibration of control valves or multi-valve manifolds. | |
| Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4... | |
| Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe... | |
| Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for... |