VH36B-D-10M -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
VH36B-D-10M
Description
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Description
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Suppliers
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
| Up to 6000 psig (413bar) |
| Up to 204℃ (400℉) |
| ss316 |
| O-ring seal blow-out proof design |
| DK-LOK OD 1/8 - OD1 inch |
| Pipe thread 1/8 - 1" |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VH36B-D-10M |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Sour Gas (optional feature); Air; Compressed Air
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Directional; Plug
Primary Material
PTFE
Media
Chemical
View Details
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details