DK-LOK U.S.A. Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow | |
| Operation D-pro plug valves provide positive shut-off, high flow capacity, and quick quarter-turn operation. D-pro plug valve provides flow throttling capability. | |
| Up to 6000psig (413 bar) Up to 121℃ (250℉) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning... |